The RNCF1206BKE680K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 680 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 1/3 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, which is widely used in various electronic circuits.
680 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 680K OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE680K-ND | RNCF1206BKE680K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |