The RNCF1206BKE3K90 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 3.9 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.125 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±25 ppm/°C, making it suitable for applications requiring high precision. The component is AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, making it compatible with standard PCB layouts.
3.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 3.9K OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE3K90-ND | RNCF1206BKE3K90 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |