The RNCF1206BKE21R5 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 21.5 ohms with a tolerance of 0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is rated for a power dissipation of 0.25 watts at 70°C and has a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is suitable for automotive applications as it meets AEC-Q200 standards. The RNCF series offers a wide range of resistance values and precision tolerances, making it a versatile choice for various electronic designs.
21.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 21.5 OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE21R5-ND | RNCF1206BKE21R5 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 21.5 ohms | 21.5 ohms |