Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE1M58

Description
1.58 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.58 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE1M58 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 1.58 MΩ with a tolerance of ±0.1%. The resistor has a power rating of 1/8W (0.125W) at 70°C and a maximum working voltage of 150V. It is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, making it suitable for applications requiring high accuracy and stability. The component is RoHS and REACH compliant, ensuring it meets environmental regulations. Additionally, it is AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, making it compatible with standard surface mount assembly processes.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE1M58 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 1.58 MΩ with a tolerance of ±0.1%. The resistor has a power rating of 1/8W (0.125W) at 70°C and a maximum working voltage of 150V. It is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, making it suitable for applications requiring high accuracy and stability. The component is RoHS and REACH compliant, ensuring it meets environmental regulations. Additionally, it is AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, making it compatible with standard surface mount assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206BKE1M58-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206BKE1M58-ND
Chip Resistor - Surface Mount RNCF1206BKE1M58-ND
1.58 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

1.58 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE1M58
Chip Resistor - Surface Mount RNCF1206BKE1M58
RES 1.58M OHM 0.1% 1/8W 1206

RES 1.58M OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1206BKE1M58-ND RNCF1206BKE1M58
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers