The RNCF1206BKE12K4 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 12.4 kΩ with a tolerance of ±0.1%. It operates at a power rating of 0.25 W at 70°C and has a maximum working voltage of 150 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are 3.2 mm x 1.6 mm x 0.25 mm, making it suitable for compact circuit designs.
12.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 12.4K OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE12K4-ND | RNCF1206BKE12K4 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |