The RNCF1206BKE10R7 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a nominal resistance of 10.7 ohms with a tolerance of ±0.1%. The resistor is rated for a power dissipation of 1/3 watt at 70°C and has a maximum working voltage of 150V. It exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for applications requiring precise resistance values and minimal drift over temperature.
10.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 10.7 OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE10R7-ND | RNCF1206BKE10R7 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10.7 ohms | 10.7 ohms |