Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0805DKE365K

Description
365 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
365 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF0805DKE365K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0805DKE365K-ND
Chip Resistor - Surface Mount RNCF0805DKE365K-ND
365 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film

365 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0805DKE365K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF0805DKE365K
Chip Resistor - Surface Mount RNCF0805DKE365K
RES 365K OHM 0.5% 1/8W 0805

RES 365K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RNCF0805DKE365K-ND RNCF0805DKE365K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details