Stackpole Electronics, Inc. SMD 10W Resistor RNCF0603TKY1K00

Description
RES SMD 1K OHM 0.01% 1/10W 0603 Product overview: RNCF0603TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603TKY1K00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.01% 1/10W 0603 Product overview: RNCF0603TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603TKY1K00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RNCF0603TKY1K00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RNCF0603TKY1K00
SMD 10W Resistor 52-RNCF0603TKY1K00
RES SMD 1K OHM 0.01% 1/10W 0603 Product overview: RNCF0603TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603TKY1K00 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.01% 1/10W 0603 Product overview: RNCF0603TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603TKY1K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RNCF0603TKY1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603TKY1K00TR-ND
Chip Resistor - Surface Mount RNCF0603TKY1K00TR-ND
1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603TKY1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603TKY1K00CT-ND
Chip Resistor - Surface Mount RNCF0603TKY1K00CT-ND
1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603TKY1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603TKY1K00DKR-ND
Chip Resistor - Surface Mount RNCF0603TKY1K00DKR-ND
1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603TKY1K00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF0603TKY1K00
Chip Resistor - Surface Mount RNCF0603TKY1K00
RES 1K OHM 0.01% 1/10W 0603

RES 1K OHM 0.01% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RNCF0603TKY1K00 RNCF0603TKY1K00TR-ND RNCF0603TKY1K00
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details