Stackpole Electronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules RNCF0603TKY1K00

Description
Manufacturer: AMIS Package: 292-LBGA Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Isolated Module DC DC Converter Output 2.5 ~ 24V - - 450mA 2.8V - 40V Input Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Package: 292-LBGA Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Isolated Module DC DC Converter Output 2.5 ~ 24V - - 450mA 2.8V - 40V Input Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Package: 292-LBGA Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Last Time Buy Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Isolated Module DC DC Converter Output 2.5 ~ 24V - - 450mA 2.8V - 40V Input Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Package: 292-LBGA
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Isolated Module DC DC Converter Output 2.5 ~ 24V - - 450mA 2.8V - 40V Input
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1220315 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
 - LT1254CN#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; SpcFuncAna
Standards and Certifications RoHS
Package Type DIP; PDIP; PDIP14
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) Broad Range Distributed Amplifier MMIC - CMD192C5 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers