Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603DKE2R80

Description
2.8 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.8 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF0603DKE2R80-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603DKE2R80-ND
Chip Resistor - Surface Mount RNCF0603DKE2R80-ND
2.8 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

2.8 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCF0603DKE2R80-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details