Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603BTE8K66

Description
RES SMD 8.66K OHM 0.1% 1/6W 0603
Request a Quote Datasheet
Description
RES SMD 8.66K OHM 0.1% 1/6W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0603BTE8K66DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE8K66DKR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE8K66DKR-ND
RES SMD 8.66K OHM 0.1% 1/6W 0603

RES SMD 8.66K OHM 0.1% 1/6W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE8K66CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE8K66CT-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE8K66CT-ND
RES SMD 8.66K OHM 0.1% 1/6W 0603

RES SMD 8.66K OHM 0.1% 1/6W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE8K66TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE8K66TR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE8K66TR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0603BTE8K66DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details