Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603BTE45K3

Description
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0603BTE45K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE45K3TR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE45K3TR-ND
45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

45.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE45K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE45K3CT-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE45K3CT-ND
RES SMD 45.3K OHM 0.1% 1/6W 0603

RES SMD 45.3K OHM 0.1% 1/6W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE45K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE45K3DKR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE45K3DKR-ND
RES SMD 45.3K OHM 0.1% 1/6W 0603

RES SMD 45.3K OHM 0.1% 1/6W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0603BTE45K3TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details