Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603BTE324K

Description
RES SMD 324K OHM 0.1% 1/6W 0603
Request a Quote Datasheet
Description
RES SMD 324K OHM 0.1% 1/6W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0603BTE324KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE324KDKR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE324KDKR-ND
RES SMD 324K OHM 0.1% 1/6W 0603

RES SMD 324K OHM 0.1% 1/6W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE324KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE324KTR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE324KTR-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE324KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE324KCT-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE324KCT-ND
RES SMD 324K OHM 0.1% 1/6W 0603

RES SMD 324K OHM 0.1% 1/6W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0603BTE324KDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details