3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
RES SMD 3.01K OHM 0.1% 1/6W 0603
RES SMD 3.01K OHM 0.1% 1/6W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RNCF0603BTC3K01-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |