Stackpole Electronics, Inc. SMD 2.21 OHM 10W Resistor RNCF0603BKC2R21

Description
RES SMD 2.21 OHM 0.1% 1/10W 0603 Product overview: RNCF0603BKC2R21 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603BKC2R21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.21 OHM 0.1% 1/10W 0603 Product overview: RNCF0603BKC2R21 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603BKC2R21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.21 OHM 10W Resistor - 52-RNCF0603BKC2R21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.21 OHM 10W Resistor
52-RNCF0603BKC2R21
SMD 2.21 OHM 10W Resistor 52-RNCF0603BKC2R21
RES SMD 2.21 OHM 0.1% 1/10W 0603 Product overview: RNCF0603BKC2R21 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603BKC2R21 can be used for catalog matching and distributor lookup.

RES SMD 2.21 OHM 0.1% 1/10W 0603 Product overview: RNCF0603BKC2R21 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.21 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.21 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF0603BKC2R21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RNCF0603BKC2R21TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BKC2R21TR-ND
Chip Resistor - Surface Mount RNCF0603BKC2R21TR-ND
2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603BKC2R21CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BKC2R21CT-ND
Chip Resistor - Surface Mount RNCF0603BKC2R21CT-ND
2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603BKC2R21DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BKC2R21DKR-ND
Chip Resistor - Surface Mount RNCF0603BKC2R21DKR-ND
2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

2.21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RNCF0603BKC2R21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RNCF0603BKC2R21
Resistors - Chip Resistor - Surface Mount RNCF0603BKC2R21
RES SMD 2.21 OHM 0.1% 1/10W 0603

RES SMD 2.21 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-RNCF0603BKC2R21 RNCF0603BKC2R21TR-ND RNCF0603BKC2R21
Product Name SMD 2.21 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details