Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0402BTE12K7

Description
RES 12.7K OHM 0.1% 1/10W 0402
Request a Quote Datasheet
Description
RES 12.7K OHM 0.1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0402BTE12K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE12K7CT-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE12K7CT-ND
RES 12.7K OHM 0.1% 1/10W 0402

RES 12.7K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BTE12K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE12K7TR-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE12K7TR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BTE12K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE12K7DKR-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE12K7DKR-ND
RES 12.7K OHM 0.1% 1/10W 0402

RES 12.7K OHM 0.1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0402BTE12K7CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details