Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0201DTC470R

Description
470 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF0201DTC470R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0201DTC470R-ND
Chip Resistor - Surface Mount RNCF0201DTC470R-ND
470 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film

470 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCF0201DTC470R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details