Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0201DTC169R

Description
169 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
169 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF0201DTC169R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0201DTC169R-ND
Chip Resistor - Surface Mount RNCF0201DTC169R-ND
169 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film

169 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCF0201DTC169R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details