RES PREC, 1206, 1 MOHM, 0.1%, 25
RES PREC, 1206, 1 MOHM, 0.1%, 25
RES PREC, 1206, 1 MOHM, 0.1%, 25
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCE1206BTE1M00TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |