RES PREC, 0805, 499 OHM, 0.1%, 2
RES PREC, 0805, 499 OHM, 0.1%, 2
RES PREC, 0805, 499 OHM, 0.1%, 2
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCE0805BTE499RDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 499 ohms |