RES, AUTO, 1206, 100 KOHM, 0.1%,
RES, AUTO, 1206, 100 KOHM, 0.1%,
RES, AUTO, 1206, 100 KOHM, 0.1%,
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCA1206BTS100KTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |