RES PREC, AIN, 0805, 383 OHM, 0.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNAN0805BTC383RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 383 ohms |