Stackpole Electronics, Inc. Resistor RN-1/8-T1-6.81K-1-10

Description
RESISTOR 6-81KOHM 1PERCENT 100PPM 10/PK. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR 6-81KOHM 1PERCENT 100PPM 10/PK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 48391839 - Radwell International
Willingboro, NJ, United States
Resistor
48391839
Resistor 48391839
RESISTOR 6-81KOHM 1PERCENT 100PPM 10/PK. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 6-81KOHM 1PERCENT 100PPM 10/PK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 48391839
Product Name Resistor
Resistance Range 81000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers