RES, 1225, 3 OHM, 5%, 3W, AUTO
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMWA1225JT3R00-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 |
| Resistance Range | 3 ohms |