Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMWA1225JT2R40-HP

Description
RES, 1225, 2.4 OHM, 5%, 3W, AUTO
Request a Quote Datasheet
Description
RES, 1225, 2.4 OHM, 5%, 3W, AUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMWA1225JT2R40-HPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMWA1225JT2R40-HPTR-ND
Chip Resistor - Surface Mount 738-RMWA1225JT2R40-HPTR-ND
RES, 1225, 2.4 OHM, 5%, 3W, AUTO

RES, 1225, 2.4 OHM, 5%, 3W, AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMWA1225JT2R40-HPTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers