RES, 1218, 57.6 OHM, 1%, 2W, AUT
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMWA1218FT57R6-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 |
| Resistance Range | 57.6 ohms |