RES, 1020, 422 OHM, 1%, 1W, AUTO
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMWA1020FT422RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 |
| Resistance Range | 422 ohms |