RES, 0508, 15 KOHM, 5%, 1W, AUTO
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMWA0508JT15K0-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 |
| Tolerance | 5 +/- % |