STACKPOLE ELECTRONICS, INC.
RMEF2010FT750R -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RMEF2010FT750R
Description
RES 750 OHM 1% 3/4W 2010
Request a Quote
Email Supplier
Datasheet
Description
RES 750 OHM 1% 3/4W 2010
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RMEF2010FT750RTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
2010; 2010
|
|
Resistance Range
|
750 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.5000 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details