STACKPOLE ELECTRONICS, INC.
RMEF1210FT309R -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RMEF1210FT309R
Description
RES 309 OHM 1% 1/2W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 309 OHM 1% 1/2W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RMEF1210FT309RTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
309 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0470 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details