STACKPOLE ELECTRONICS, INC.
RMEF0805FT280R -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RMEF0805FT280R
Description
RES 280 OHM 1% 1/8W 0805
Request a Quote
Email Supplier
Datasheet
Description
RES 280 OHM 1% 1/8W 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RMEF0805FT280RTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
280 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.1000 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers