STACKPOLE ELECTRONICS, INC.
RMEF0805FT115R -- CHIP RESISTOR - SURFACE MOUNT
Stackpole Electronics, Inc.
Chip Resistor - Surface Mount
RMEF0805FT115R
Description
RES 115 OHM 1% 1/8W 0805
Request a Quote
Email Supplier
Datasheet
Description
RES 115 OHM 1% 1/8W 0805
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RMEF0805FT115RTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805
|
|
Resistance Range
|
115 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
205000 ohms
View Details
4 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details