RES, 1225, 1.1 OHM, 5%, 3W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMCW1225JT1R10-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; Wide 2512 |
| Resistance Range | 1.1 ohms |