RES, 1020, 110 KOHM, 5%, 2W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMCW1020JT110K-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; Wide 2010 |
| Tolerance | 5 +/- % |