RES, 0508, 33 OHM, 5%, 1W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RMCW0508JT33R0-HPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; Wide 0805 |
| Resistance Range | 33 ohms |