Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS2512FT1R50

Description
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCS2512FT1R50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS2512FT1R50TR-ND
Chip Resistor - Surface Mount 738-RMCS2512FT1R50TR-ND
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCS2512FT1R50TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details