Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS1210JT2R20

Description
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCS1210JT2R20-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCS1210JT2R20-ND
Chip Resistor - Surface Mount RMCS1210JT2R20-ND
2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

2.2 Ohms ±5% 0.333W, 1/3W Chip Resistor 1210 (3125 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCS1210JT2R20-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details