Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCS0805FT806R

Description
Win Source Part Number: 1153461-RMCS0805FT80 6R Category: Resistors>Chip Resistor - Surface Mount Series: RMCS Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 806 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-RMCS0805FT806RCT ,738-RMCS0805FT806RD KR,738-RMCS0805FT806 RTR
Request a Quote Datasheet
Description
Win Source Part Number: 1153461-RMCS0805FT80 6R Category: Resistors>Chip Resistor - Surface Mount Series: RMCS Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 806 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-RMCS0805FT806RCT ,738-RMCS0805FT806RD KR,738-RMCS0805FT806 RTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1153461-RMCS0805FT806R
Resistors - Chip Resistor - Surface Mount 1153461-RMCS0805FT806R
Win Source Part Number: 1153461-RMCS0805FT80 6R Category: Resistors>Chip Resistor - Surface Mount Series: RMCS Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 806 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: 738-RMCS0805FT806RCT ,738-RMCS0805FT806RD KR,738-RMCS0805FT806 RTR

Win Source Part Number: 1153461-RMCS0805FT806R
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCS
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 806 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: 738-RMCS0805FT806RCT,738-RMCS0805FT806RDKR,738-RMCS0805FT806RTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCS0805FT806RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS0805FT806RTR-ND
Chip Resistor - Surface Mount 738-RMCS0805FT806RTR-ND
806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

806 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1153461-RMCS0805FT806R 738-RMCS0805FT806RTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details