The RMCP2512JT5K10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high-power applications with a power rating of 2 watts at 70°C. It features a resistance value of 5.1 kΩ with a tolerance of 5%. The maximum working voltage is 250 volts, and it can handle an overload voltage of up to 500 volts. This resistor is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. It is also AEC-Q200 compliant, making it suitable for automotive applications. The RMCP series is characterized by nickel barrier terminations and offers power derating from 100% at 70°C to zero at 155°C. This product is ideal for engineers seeking reliable performance in high-power resistor applications.
5.1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 5.1K OHM 5% 2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RMCP2512JT5K10-ND | RMCP2512JT5K10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |