Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP2512JT1R20

Description
1.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
1.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RMCP2512JT1R20 is a surface mount chip resistor from Lingto Electronic Limited, designed for high-power applications with a power rating of 2 watts at 70°C. It features a resistance value of 1.2 ohms and a tolerance of 5%. The resistor is constructed with nickel barrier terminations and is compliant with RoHS, REACH, and AEC-Q200 standards, making it suitable for various electronic applications. The maximum working voltage is 250 volts, and it can handle overload voltages up to 500 volts. The RMCP2512 series is characterized by its robust performance, including power derating from 100% at 70°C to zero at 155°C, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The RMCP2512JT1R20 is a surface mount chip resistor from Lingto Electronic Limited, designed for high-power applications with a power rating of 2 watts at 70°C. It features a resistance value of 1.2 ohms and a tolerance of 5%. The resistor is constructed with nickel barrier terminations and is compliant with RoHS, REACH, and AEC-Q200 standards, making it suitable for various electronic applications. The maximum working voltage is 250 volts, and it can handle overload voltages up to 500 volts. The RMCP2512 series is characterized by its robust performance, including power derating from 100% at 70°C to zero at 155°C, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCP2512JT1R20-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCP2512JT1R20-ND
Chip Resistor - Surface Mount RMCP2512JT1R20-ND
1.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCP2512JT1R20 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RMCP2512JT1R20
Chip Resistor - Surface Mount RMCP2512JT1R20
RES 1.2 OHM 5% 2W 2512

RES 1.2 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RMCP2512JT1R20-ND RMCP2512JT1R20
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details