Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP2512FT78R7

Description
78.7 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
78.7 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCP2512FT78R7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP2512FT78R7TR-ND
Chip Resistor - Surface Mount 738-RMCP2512FT78R7TR-ND
78.7 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

78.7 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCP2512FT78R7 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RMCP2512FT78R7
Chip Resistor - Surface Mount RMCP2512FT78R7
RES 78.7 OHM 1% 2W 2512

RES 78.7 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 738-RMCP2512FT78R7TR-ND RMCP2512FT78R7
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers