Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP2010JT82K0

Description
82 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCP2010JT82K0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCP2010JT82K0-ND
Chip Resistor - Surface Mount RMCP2010JT82K0-ND
82 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RMCP2010JT82K0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details