Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCP1210FT15K0

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326412-RMCP1210FT15 K0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: -RMCP1210FT15K0TR,-8 50-RMCP1210FT15K0CT, RMCP1210FT15K0DKR,73 8-RMCP1210FT15K0TR,7 38-RMCP1210FT15K0CT, RMCP1210FT15K0TR-ND, RMCP1210FT15K0CT-ND, RMCP1210FT15K0-ND,RM CP1210FT15K0TR,-850- RMCP1210FT15K0TR,-RM CP1210FT15K0DKR,-RMC P1210FT15K0CT,738-RM CP1210FT15K0DKR,-RMC P1210FT15K0DKR-ND,-R MCP1210FT15K0CT-ND,R MCP1210FT15K0DKR-ND, -RMCP1210FT15K0TR-ND ,-850-RMCP1210FT15K0 DKR,RMCP1210FT15K0CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326412-RMCP1210FT15 K0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: -RMCP1210FT15K0TR,-8 50-RMCP1210FT15K0CT, RMCP1210FT15K0DKR,73 8-RMCP1210FT15K0TR,7 38-RMCP1210FT15K0CT, RMCP1210FT15K0TR-ND, RMCP1210FT15K0CT-ND, RMCP1210FT15K0-ND,RM CP1210FT15K0TR,-850- RMCP1210FT15K0TR,-RM CP1210FT15K0DKR,-RMC P1210FT15K0CT,738-RM CP1210FT15K0DKR,-RMC P1210FT15K0DKR-ND,-R MCP1210FT15K0CT-ND,R MCP1210FT15K0DKR-ND, -RMCP1210FT15K0TR-ND ,-850-RMCP1210FT15K0 DKR,RMCP1210FT15K0CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326412-RMCP1210FT15K0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326412-RMCP1210FT15K0
Resistors - Chip Resistor - Surface Mount 1326412-RMCP1210FT15K0
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326412-RMCP1210FT15 K0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: -RMCP1210FT15K0TR,-8 50-RMCP1210FT15K0CT, RMCP1210FT15K0DKR,73 8-RMCP1210FT15K0TR,7 38-RMCP1210FT15K0CT, RMCP1210FT15K0TR-ND, RMCP1210FT15K0CT-ND, RMCP1210FT15K0-ND,RM CP1210FT15K0TR,-850- RMCP1210FT15K0TR,-RM CP1210FT15K0DKR,-RMC P1210FT15K0CT,738-RM CP1210FT15K0DKR,-RMC P1210FT15K0DKR-ND,-R MCP1210FT15K0CT-ND,R MCP1210FT15K0DKR-ND, -RMCP1210FT15K0TR-ND ,-850-RMCP1210FT15K0 DKR,RMCP1210FT15K0CT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326412-RMCP1210FT15K0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: -RMCP1210FT15K0TR,-850-RMCP1210FT15K0CT,RMCP1210FT15K0DKR,738-RMCP1210FT15K0TR,738-RMCP1210FT15K0CT,RMCP1210FT15K0TR-ND,RMCP1210FT15K0CT-ND,RMCP1210FT15K0-ND,RMCP1210FT15K0TR,-850-RMCP1210FT15K0TR,-RMCP1210FT15K0DKR,-RMCP1210FT15K0CT,738-RMCP1210FT15K0DKR,-RMCP1210FT15K0DKR-ND,-RMCP1210FT15K0CT-ND,RMCP1210FT15K0DKR-ND,-RMCP1210FT15K0TR-ND,-850-RMCP1210FT15K0DKR,RMCP1210FT15K0CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3W Resistor - 52-RMCP1210FT15K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 15K OHM 1% 2/3W 1210 Product overview: RMCP1210FT15K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCP1210FT15K0 can be used for catalog matching and distributor lookup.

RES 15K OHM 1% 2/3W 1210 Product overview: RMCP1210FT15K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCP1210FT15K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 738-RMCP1210FT15K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP1210FT15K0DKR-ND
Chip Resistor - Surface Mount 738-RMCP1210FT15K0DKR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCP1210FT15K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP1210FT15K0TR-ND
Chip Resistor - Surface Mount 738-RMCP1210FT15K0TR-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCP1210FT15K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP1210FT15K0CT-ND
Chip Resistor - Surface Mount 738-RMCP1210FT15K0CT-ND
15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RMCP1210FT15K0 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RMCP1210FT15K0
Resistors - Chip Resistor - Surface Mount RMCP1210FT15K0
RES 15K OHM 1% 2/3W 1210

RES 15K OHM 1% 2/3W 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1326412-RMCP1210FT15K0 52-RMCP1210FT15K0 738-RMCP1210FT15K0DKR-ND RMCP1210FT15K0
Product Name Resistors - Chip Resistor - Surface Mount 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.6600 watts 0.6670 watts 0.6670 to 0.6667 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers