Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCP0402FT16K9

Description
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCP0402FT16K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCP0402FT16K9TR-ND
Chip Resistor - Surface Mount 738-RMCP0402FT16K9TR-ND
16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCP0402FT16K9TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details