Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2512JT680R

Description
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF2512JT680RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT680RCT-ND
Chip Resistor - Surface Mount RMCF2512JT680RCT-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512JT680RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT680RDKR-ND
Chip Resistor - Surface Mount RMCF2512JT680RDKR-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512JT680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT680RTR-ND
Chip Resistor - Surface Mount RMCF2512JT680RTR-ND
680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1058269-RMCF2512JT680R
Resistors - Chip Resistor - Surface Mount 1058269-RMCF2512JT680R
Win Source Part Number: 1058269-RMCF2512JT68 0R Category: Resistors>Chip Resistor - Surface Mount Series: RMCF Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Alternative Parts (Cross-Reference): 3520680RJT; MCR100JZHJ681; ERJ-1TYJ621U; CRCW2512620RJNEG; RK73B3ATTE621J; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RMCF2512JT680RCT,RMC 16805%R-ND,RMCF 1 680 5% R,RMCF1680JR,RMCF168 0JR-ND,RMCF2512JT680 RTR,RMC16805%R,RMCF1 6805%R,RMC1680JR,RMC 1680JR-ND,RMCF2512JT 680RDKR,RMCF16805%R- ND,RMCF2512JT680RINA CTIVE,RMCF2512JT680R -ND

Win Source Part Number: 1058269-RMCF2512JT680R
Category: Resistors>Chip Resistor - Surface Mount
Series: RMCF
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Alternative Parts (Cross-Reference): 3520680RJT; MCR100JZHJ681; ERJ-1TYJ621U; CRCW2512620RJNEG; RK73B3ATTE621J;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RMCF2512JT680RCT,RMC16805%R-ND,RMCF 1 680 5% R,RMCF1680JR,RMCF1680JR-ND,RMCF2512JT680RTR,RMC16805%R,RMCF16805%R,RMC1680JR,RMC1680JR-ND,RMCF2512JT680RDKR,RMCF16805%R-ND,RMCF2512JT680RINACTIVE,RMCF2512JT680R-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RMCF2512JT680RCT-ND 1058269-RMCF2512JT680R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers