Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2512JT1K50

Description
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RMCF2512JT1K50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT1K50DKR-ND
Chip Resistor - Surface Mount RMCF2512JT1K50DKR-ND
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512JT1K50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT1K50TR-ND
Chip Resistor - Surface Mount RMCF2512JT1K50TR-ND
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512JT1K50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512JT1K50CT-ND
Chip Resistor - Surface Mount RMCF2512JT1K50CT-ND
1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R - 762-RMCF2512JT1K50 - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R
762-RMCF2512JT1K50
Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R 762-RMCF2512JT1K50
Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R

Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RMCF2512JT1K50DKR-ND 762-RMCF2512JT1K50
Product Name Chip Resistor - Surface Mount Res Thick Film 2512 1.5K Ohm 5% 1W ±100ppm/°C Molded SMD SMD Plastic T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers