Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2512FT53R6

Description
RES 53.6 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 53.6 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF2512FT53R6CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT53R6CT-ND
Chip Resistor - Surface Mount 738-RMCF2512FT53R6CT-ND
RES 53.6 OHM 1% 1W 2512

RES 53.6 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2512FT53R6DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT53R6DKR-ND
Chip Resistor - Surface Mount 738-RMCF2512FT53R6DKR-ND
RES 53.6 OHM 1% 1W 2512

RES 53.6 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2512FT53R6TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT53R6TR-ND
Chip Resistor - Surface Mount 738-RMCF2512FT53R6TR-ND
53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF2512FT53R6CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details