Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCF2512FT2K10

Description
RES 2.1K OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 2.1K OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCF2512FT2K10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT2K10DKR-ND
Chip Resistor - Surface Mount 738-RMCF2512FT2K10DKR-ND
RES 2.1K OHM 1% 1W 2512

RES 2.1K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2512FT2K10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT2K10CT-ND
Chip Resistor - Surface Mount 738-RMCF2512FT2K10CT-ND
RES 2.1K OHM 1% 1W 2512

RES 2.1K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCF2512FT2K10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCF2512FT2K10TR-ND
Chip Resistor - Surface Mount 738-RMCF2512FT2K10TR-ND
2.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCF2512FT2K10DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details