Stackpole Electronics, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules RMCF2512FT1R20

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412941P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
80MA 4.5V Rf Amplifier - 860-BGA616 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Reel - TR
View Details
5.0 GHz 0.5 W Rf Amplifier - 860-QPA9121TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details