Stackpole Electronics, Inc. 1.2 OHM 1W Resistor RMCF2512FT1R20

Description
RES 1.2 OHM 1% 1W 2512 Product overview: RMCF2512FT1R20 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512FT1R20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.2 OHM 1% 1W 2512 Product overview: RMCF2512FT1R20 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512FT1R20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 OHM 1W Resistor - 52-RMCF2512FT1R20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2 OHM 1W Resistor
52-RMCF2512FT1R20
1.2 OHM 1W Resistor 52-RMCF2512FT1R20
RES 1.2 OHM 1% 1W 2512 Product overview: RMCF2512FT1R20 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512FT1R20 can be used for catalog matching and distributor lookup.

RES 1.2 OHM 1% 1W 2512 Product overview: RMCF2512FT1R20 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RMCF2512FT1R20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RMCF2512FT1R20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT1R20CT-ND
Chip Resistor - Surface Mount RMCF2512FT1R20CT-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512FT1R20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT1R20DKR-ND
Chip Resistor - Surface Mount RMCF2512FT1R20DKR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RMCF2512FT1R20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RMCF2512FT1R20TR-ND
Chip Resistor - Surface Mount RMCF2512FT1R20TR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RMCF2512FT1R20 RMCF2512FT1R20CT-ND
Product Name 1.2 OHM 1W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 1.2 ohms 1.2 ohms
Power Rating 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details